Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972514-GP2S26J0000F
Number of Pins: 4
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Collector Emitter Voltage (VCEO): 35 V
Max Collector Current: 20 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 972514-GP2S26J0000F |
| Product Name | OEM Parts - OEM Parts (F - I) - GP2S26J0000F |