Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24J0000F GP2S24J0000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177526-GP2S24J0000F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: PCB Mount Response Time: 20μs, 20μs Output Type: Phototransistor Part Status: Obsolete(EOL) Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Alternative Parts (Cross-Reference): NJL5265KB; NJL5365K; NJL#5365K; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177526-GP2S24J0000F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: PCB Mount Response Time: 20μs, 20μs Output Type: Phototransistor Part Status: Obsolete(EOL) Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Alternative Parts (Cross-Reference): NJL5265KB; NJL5365K; NJL#5365K; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24J0000F - 1177526-GP2S24J0000F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24J0000F
1177526-GP2S24J0000F
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24J0000F 1177526-GP2S24J0000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177526-GP2S24J0000F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: PCB Mount Response Time: 20μs, 20μs Output Type: Phototransistor Part Status: Obsolete(EOL) Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Alternative Parts (Cross-Reference): NJL5265KB; NJL5365K; NJL#5365K; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177526-GP2S24J0000F
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: PCB Mount
Response Time: 20μs, 20μs
Output Type: Phototransistor
Part Status: Obsolete(EOL)
Sensing Method: Reflective
Sensing Distance: 0.028" (0.7mm)
Categories: Sensors, Transducers
Manufacturer Homepage: sharp-world.com/
Current - DC Forward (If) (Maximum): 50mA
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 35V
Alternative Parts (Cross-Reference): NJL5265KB; NJL5365K; NJL#5365K;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - GP2S24J0000F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
GP2S24J0000F
Sensors, Transducers - Optical Sensors - Reflective - Analog Output GP2S24J0000F
PHOTOINTERRUPTER TRANS OUT 4X3

PHOTOINTERRUPTER TRANS OUT 4X3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1177526-GP2S24J0000F GP2S24J0000F
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24J0000F Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1942928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Tsot
Tsot
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411BQDGKRQ1 - 900431-TMP411BQDGKRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-VSSOP
Operating Temperature -55 to 127 C (-67 to 261 F)
View Details