Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24CJ000F GP2S24CJ000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177525-GP2S24CJ000F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: PCB Mount Response Time: 20μs, 20μs Output Type: Phototransistor Part Status: Obsolete(EOL) Sensing Method: Reflective Family Name: GP2S24 Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Alternative Parts (Cross-Reference): GP2S60; Introduction Date: March 28, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177525-GP2S24CJ000F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: PCB Mount Response Time: 20μs, 20μs Output Type: Phototransistor Part Status: Obsolete(EOL) Sensing Method: Reflective Family Name: GP2S24 Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Alternative Parts (Cross-Reference): GP2S60; Introduction Date: March 28, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24CJ000F - 1177525-GP2S24CJ000F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24CJ000F
1177525-GP2S24CJ000F
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24CJ000F 1177525-GP2S24CJ000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177525-GP2S24CJ000F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: PCB Mount Response Time: 20μs, 20μs Output Type: Phototransistor Part Status: Obsolete(EOL) Sensing Method: Reflective Family Name: GP2S24 Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Alternative Parts (Cross-Reference): GP2S60; Introduction Date: March 28, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177525-GP2S24CJ000F
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: PCB Mount
Response Time: 20μs, 20μs
Output Type: Phototransistor
Part Status: Obsolete(EOL)
Sensing Method: Reflective
Family Name: GP2S24
Sensing Distance: 0.028" (0.7mm)
Categories: Sensors, Transducers
Manufacturer Homepage: sharp-world.com/
Current - DC Forward (If) (Maximum): 50mA
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 35V
Alternative Parts (Cross-Reference): GP2S60;
Introduction Date: March 28, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - GP2S24CJ000F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
GP2S24CJ000F
Sensors, Transducers - Optical Sensors - Reflective - Analog Output GP2S24CJ000F
PHOTOINTERRUPTER REFL 0.7MM PCB

PHOTOINTERRUPTER REFL 0.7MM PCB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1177525-GP2S24CJ000F GP2S24CJ000F
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24CJ000F Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 533789 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -50 to 90 C (-58 to 194 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers