Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24BJ000F GP2S24BJ000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177524-GP2S24BJ000F Packaging: Tube Mounting Style: Through Hole Response Time: 20μs, 20μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177524-GP2S24BJ000F Packaging: Tube Mounting Style: Through Hole Response Time: 20μs, 20μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24BJ000F - 1177524-GP2S24BJ000F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24BJ000F
1177524-GP2S24BJ000F
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24BJ000F 1177524-GP2S24BJ000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177524-GP2S24BJ000F Packaging: Tube Mounting Style: Through Hole Response Time: 20μs, 20μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177524-GP2S24BJ000F
Packaging: Tube
Mounting Style: Through Hole
Response Time: 20μs, 20μs
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.028" (0.7mm)
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: PCB Mount
Current - DC Forward (If) (Maximum): 50mA
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - GP2S24BJ000F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
GP2S24BJ000F
Sensors, Transducers - Optical Sensors - Reflective - Analog Output GP2S24BJ000F
PHOTOINTERRUPTER REFL 0.7MM PCB

PHOTOINTERRUPTER REFL 0.7MM PCB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1177524-GP2S24BJ000F GP2S24BJ000F
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24BJ000F Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 2355202 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motion Sensor ICs - 1464866P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Thermal gas flow sensor FS2 - FS2T.0.1E.025 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Enamelled copper wire
View Details