Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2L24BCJ00F GP2L24BCJ00F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 106641-GP2L24BCJ00F Packaging: Tube/Rail Response Time: 80μs, 70μs Mounting: Through Hole Output Type: Photodarlington Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 106641-GP2L24BCJ00F Packaging: Tube/Rail Response Time: 80μs, 70μs Mounting: Through Hole Output Type: Photodarlington Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2L24BCJ00F - 106641-GP2L24BCJ00F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2L24BCJ00F
106641-GP2L24BCJ00F
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2L24BCJ00F 106641-GP2L24BCJ00F
Manufacturer: Sharp Microelectronics Win Source Part Number: 106641-GP2L24BCJ00F Packaging: Tube/Rail Response Time: 80μs, 70μs Mounting: Through Hole Output Type: Photodarlington Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 106641-GP2L24BCJ00F
Packaging: Tube/Rail
Response Time: 80μs, 70μs
Mounting: Through Hole
Output Type: Photodarlington
Sensing Method: Reflective
Sensing Distance: 0.028" (0.7mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 106641-GP2L24BCJ00F
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2L24BCJ00F
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Ic, Amr, Angle, Tdfn-Ep-8; Magnetoresistive Sensor Technology Te Connectivity Sensors - 03AC1388 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage ? to 10 volts
View Details
Motion Sensor ICs - 2441838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-XPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers