Sharp Microelectronics of the Americas OEM Parts - OEM Parts (F - I) - GP2L20L GP2L20L

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968787-GP2L20L Response Time: 70 µs Reverse Breakdown Voltage: 6 V Number of Elements: 1 Power Dissipation: 75 mW Forward Current: 50 mA Number of Pins: 4 Output Current: 20 mA Sensing Distance: 13.0048 mm Rise Time: 400 µs Fall Time: 350 µs Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -25 °C Collector Emitter Breakdown Voltage: 35 V Collector Emitter Voltage (VCEO): 35 V Max Collector Current: 20 mA
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968787-GP2L20L Response Time: 70 µs Reverse Breakdown Voltage: 6 V Number of Elements: 1 Power Dissipation: 75 mW Forward Current: 50 mA Number of Pins: 4 Output Current: 20 mA Sensing Distance: 13.0048 mm Rise Time: 400 µs Fall Time: 350 µs Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -25 °C Collector Emitter Breakdown Voltage: 35 V Collector Emitter Voltage (VCEO): 35 V Max Collector Current: 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GP2L20L - 968787-GP2L20L - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GP2L20L
968787-GP2L20L
OEM Parts - OEM Parts (F - I) - GP2L20L 968787-GP2L20L
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968787-GP2L20L Response Time: 70 µs Reverse Breakdown Voltage: 6 V Number of Elements: 1 Power Dissipation: 75 mW Forward Current: 50 mA Number of Pins: 4 Output Current: 20 mA Sensing Distance: 13.0048 mm Rise Time: 400 µs Fall Time: 350 µs Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -25 °C Collector Emitter Breakdown Voltage: 35 V Collector Emitter Voltage (VCEO): 35 V Max Collector Current: 20 mA

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968787-GP2L20L
Response Time: 70 µs
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Power Dissipation: 75 mW
Forward Current: 50 mA
Number of Pins: 4
Output Current: 20 mA
Sensing Distance: 13.0048 mm
Rise Time: 400 µs
Fall Time: 350 µs
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Collector Emitter Breakdown Voltage: 35 V
Collector Emitter Voltage (VCEO): 35 V
Max Collector Current: 20 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 968787-GP2L20L
Product Name OEM Parts - OEM Parts (F - I) - GP2L20L
Unlock Full Specs
to access all available technical data