Sharp Microelectronics of the Americas Distance Measuring GP2D15J0000F

Description
Optical Sensor 24cm Digital Output
Request a Quote Datasheet
Description
Optical Sensor 24cm Digital Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distance Measuring - 425-2048-ND - DigiKey
Thief River Falls, MN, United States
Distance Measuring
425-2048-ND
Distance Measuring 425-2048-ND
Optical Sensor 24cm Digital Output

Optical Sensor 24cm Digital Output

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Optical Sensors - Distance Measuring
GP2D15J0000F
Sensors, Transducers - Optical Sensors - Distance Measuring GP2D15J0000F
SENSOR OPTICAL 24CM DIGITAL

SENSOR OPTICAL 24CM DIGITAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Distance Meters Distance Meters
Product Number 425-2048-ND GP2D15J0000F
Product Name Distance Measuring Sensors, Transducers - Optical Sensors - Distance Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details
Distance sensor - SOOE-MS-L-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers