Sharp Microelectronics of the Americas Sensors, Transducers - Optical Sensors - Distance Measuring GP2D15J0000F

Description
Win Source Part Number: 1172624-GP2D15J0000F Category: Sensors, Transducers>Optical Sensors - Distance Measuring Package: Bulk Standard Package: 50 Output Type: Digital Current - Supply: 50 mA Sensing Distance: 24cm Voltage - Supply: 4.5V ~ 5.5V Temperature Range - Operating: -10°C ~ 60°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: Sharp Microelectronics Other Names: 425-2048 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1172624-GP2D15J0000F Category: Sensors, Transducers>Optical Sensors - Distance Measuring Package: Bulk Standard Package: 50 Output Type: Digital Current - Supply: 50 mA Sensing Distance: 24cm Voltage - Supply: 4.5V ~ 5.5V Temperature Range - Operating: -10°C ~ 60°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: Sharp Microelectronics Other Names: 425-2048 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Distance Measuring - 1172624-GP2D15J0000F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Distance Measuring
1172624-GP2D15J0000F
Sensors, Transducers - Optical Sensors - Distance Measuring 1172624-GP2D15J0000F
Win Source Part Number: 1172624-GP2D15J0000F Category: Sensors, Transducers>Optical Sensors - Distance Measuring Package: Bulk Standard Package: 50 Output Type: Digital Current - Supply: 50 mA Sensing Distance: 24cm Voltage - Supply: 4.5V ~ 5.5V Temperature Range - Operating: -10°C ~ 60°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: Sharp Microelectronics Other Names: 425-2048 Product Status: Obsolete

Win Source Part Number: 1172624-GP2D15J0000F
Category: Sensors, Transducers>Optical Sensors - Distance Measuring
Package: Bulk
Standard Package: 50
Output Type: Digital
Current - Supply: 50 mA
Sensing Distance: 24cm
Voltage - Supply: 4.5V ~ 5.5V
Temperature Range - Operating: -10°C ~ 60°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9031.80.8085
Mfr: Sharp Microelectronics
Other Names: 425-2048
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1172624-GP2D15J0000F
Product Name Sensors, Transducers - Optical Sensors - Distance Measuring
Unlock Full Specs
to access all available technical data