Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Distance Measuring - GP2D150AJ00F GP2D150AJ00F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177520-GP2D150AJ00F Output Type: Digital Supply Current: 50mA Sensing Distance: 15cm Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -10°C ~ 60°C Manufacturer Homepage: sharp-world.com/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177520-GP2D150AJ00F Output Type: Digital Supply Current: 50mA Sensing Distance: 15cm Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -10°C ~ 60°C Manufacturer Homepage: sharp-world.com/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Distance Measuring - GP2D150AJ00F - 1177520-GP2D150AJ00F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Distance Measuring - GP2D150AJ00F
1177520-GP2D150AJ00F
Optical Sensors - Optical Sensors - Distance Measuring - GP2D150AJ00F 1177520-GP2D150AJ00F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177520-GP2D150AJ00F Output Type: Digital Supply Current: 50mA Sensing Distance: 15cm Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -10°C ~ 60°C Manufacturer Homepage: sharp-world.com/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177520-GP2D150AJ00F
Output Type: Digital
Supply Current: 50mA
Sensing Distance: 15cm
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -10°C ~ 60°C
Manufacturer Homepage: sharp-world.com/
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1177520-GP2D150AJ00F
Product Name Optical Sensors - Optical Sensors - Distance Measuring - GP2D150AJ00F
Unlock Full Specs
to access all available technical data