Sharp Microelectronics of the Americas Sensors, Transducers - Optical Sensors - Distance Measuring GP2D15

Description
Win Source Part Number: 1378507-GP2D15 Category: Sensors, Transducers - Optical Sensors - Distance Measuring Temperature Range - Operating: -10°C ~ 60°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Sharp Microelectronics Package: Tray Product Status: Obsolete HTSUS: 9031.80.8085 ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: Digital Current - Supply: 50 mA Sensing Distance: 24cm
Request a Quote Datasheet
Description
Win Source Part Number: 1378507-GP2D15 Category: Sensors, Transducers - Optical Sensors - Distance Measuring Temperature Range - Operating: -10°C ~ 60°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Sharp Microelectronics Package: Tray Product Status: Obsolete HTSUS: 9031.80.8085 ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: Digital Current - Supply: 50 mA Sensing Distance: 24cm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Distance Measuring - GP2D15 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Distance Measuring
GP2D15
Sensors, Transducers - Optical Sensors - Distance Measuring GP2D15
Win Source Part Number: 1378507-GP2D15 Category: Sensors, Transducers - Optical Sensors - Distance Measuring Temperature Range - Operating: -10°C ~ 60°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Sharp Microelectronics Package: Tray Product Status: Obsolete HTSUS: 9031.80.8085 ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: Digital Current - Supply: 50 mA Sensing Distance: 24cm

Win Source Part Number: 1378507-GP2D15
Category: Sensors, Transducers - Optical Sensors - Distance Measuring
Temperature Range - Operating: -10°C ~ 60°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Sharp Microelectronics
Package: Tray
Product Status: Obsolete
HTSUS: 9031.80.8085
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Output Type: Digital
Current - Supply: 50 mA
Sensing Distance: 24cm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Distance Meters
Product Number GP2D15
Product Name Sensors, Transducers - Optical Sensors - Distance Measuring
Measuring Technology Laser or optical gaging
Unlock Full Specs
to access all available technical data

Similar Products

Distance sensor - SOOE-MS-R-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details