Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Distance Measuring - GP2D12J0000F GP2D12J0000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919659-GP2D12J0000F Operating Temperature Range: -10°C ~ 60°C (TA) Features: Optical Sensor 10 ~ 80cm Analog Output Package: Bulk Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919659-GP2D12J0000F Operating Temperature Range: -10°C ~ 60°C (TA) Features: Optical Sensor 10 ~ 80cm Analog Output Package: Bulk Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Distance Measuring - GP2D12J0000F - 919659-GP2D12J0000F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Distance Measuring - GP2D12J0000F
919659-GP2D12J0000F
Optical Sensors - Optical Sensors - Distance Measuring - GP2D12J0000F 919659-GP2D12J0000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 919659-GP2D12J0000F Operating Temperature Range: -10°C ~ 60°C (TA) Features: Optical Sensor 10 ~ 80cm Analog Output Package: Bulk Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085

Manufacturer: Sharp Microelectronics
Win Source Part Number: 919659-GP2D12J0000F
Operating Temperature Range: -10°C ~ 60°C (TA)
Features: Optical Sensor 10 ~ 80cm Analog Output
Package: Bulk
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 9031.80.8085

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 919659-GP2D12J0000F
Product Name Optical Sensors - Optical Sensors - Distance Measuring - GP2D12J0000F
Unlock Full Specs
to access all available technical data