Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP054A00F GP2AP054A00F

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 806550-GP2AP054A00F Packaging: Reel Type: Ambient, Gesture Mounting Style: SMD Output Type: I2C Wavelength: 940nm Proximity Detection: Yes Supplier Device Package: 8-SMD Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 8-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 5.5V
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 806550-GP2AP054A00F Packaging: Reel Type: Ambient, Gesture Mounting Style: SMD Output Type: I2C Wavelength: 940nm Proximity Detection: Yes Supplier Device Package: 8-SMD Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 8-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP054A00F - 806550-GP2AP054A00F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP054A00F
806550-GP2AP054A00F
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP054A00F 806550-GP2AP054A00F
Manufacturer: SHARP/Socle Technology Win Source Part Number: 806550-GP2AP054A00F Packaging: Reel Type: Ambient, Gesture Mounting Style: SMD Output Type: I2C Wavelength: 940nm Proximity Detection: Yes Supplier Device Package: 8-SMD Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 8-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 5.5V

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 806550-GP2AP054A00F
Packaging: Reel
Type: Ambient, Gesture
Mounting Style: SMD
Output Type: I2C
Wavelength: 940nm
Proximity Detection: Yes
Supplier Device Package: 8-SMD
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 8-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 806550-GP2AP054A00F
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP054A00F
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1229LUA-T - 1134431-A1229LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details