Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP052A00F GP2AP052A00F

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 710234-GP2AP052A00F Type: Ambient, Gesture Mounting Style: SMD Output Type: I2C Wavelength: 940nm Proximity Detection: Yes Categories: Sensors, Transducers Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -35°C ~ 85°C Manufacturer Package: 8-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 710234-GP2AP052A00F Type: Ambient, Gesture Mounting Style: SMD Output Type: I2C Wavelength: 940nm Proximity Detection: Yes Categories: Sensors, Transducers Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -35°C ~ 85°C Manufacturer Package: 8-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP052A00F - 710234-GP2AP052A00F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP052A00F
710234-GP2AP052A00F
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP052A00F 710234-GP2AP052A00F
Manufacturer: SHARP/Socle Technology Win Source Part Number: 710234-GP2AP052A00F Type: Ambient, Gesture Mounting Style: SMD Output Type: I2C Wavelength: 940nm Proximity Detection: Yes Categories: Sensors, Transducers Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -35°C ~ 85°C Manufacturer Package: 8-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 710234-GP2AP052A00F
Type: Ambient, Gesture
Mounting Style: SMD
Output Type: I2C
Wavelength: 940nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Supplier Device Package: 8-SMD
Status: Obsolete
Temperature Range - Operating: -35°C ~ 85°C
Manufacturer Package: 8-SMD, No Lead
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 710234-GP2AP052A00F
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP052A00F
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details