Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP02VT00F GP2AP02VT00F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919654-GP2AP02VT00F Operating Temperature Range: -20°C ~ 70°C Features: Optical Sensor IR 940nm I²C 12-SMD Module Package: Tray Package: 12-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919654-GP2AP02VT00F Operating Temperature Range: -20°C ~ 70°C Features: Optical Sensor IR 940nm I²C 12-SMD Module Package: Tray Package: 12-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP02VT00F - 919654-GP2AP02VT00F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP02VT00F
919654-GP2AP02VT00F
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP02VT00F 919654-GP2AP02VT00F
Manufacturer: Sharp Microelectronics Win Source Part Number: 919654-GP2AP02VT00F Operating Temperature Range: -20°C ~ 70°C Features: Optical Sensor IR 940nm I²C 12-SMD Module Package: Tray Package: 12-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Sharp Microelectronics
Win Source Part Number: 919654-GP2AP02VT00F
Operating Temperature Range: -20°C ~ 70°C
Features: Optical Sensor IR 940nm I²C 12-SMD Module
Package: Tray
Package: 12-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 919654-GP2AP02VT00F
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP02VT00F
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
 - 6M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details