Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP01VT10F GP2AP01VT10F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919653-GP2AP01VT10F Operating Temperature Range: -20°C ~ 70°C Features: Optical Sensor Ambient 940nm I²C 12-SMD, No Lead Package: Reel - TR Package: 12-SMD, No Lead Mounting: Surface Mount Family Name: GP2AP01 Categories: Sensors Case / Package: 12-SMD Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919653-GP2AP01VT10F Operating Temperature Range: -20°C ~ 70°C Features: Optical Sensor Ambient 940nm I²C 12-SMD, No Lead Package: Reel - TR Package: 12-SMD, No Lead Mounting: Surface Mount Family Name: GP2AP01 Categories: Sensors Case / Package: 12-SMD Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP01VT10F - 919653-GP2AP01VT10F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP01VT10F
919653-GP2AP01VT10F
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP01VT10F 919653-GP2AP01VT10F
Manufacturer: Sharp Microelectronics Win Source Part Number: 919653-GP2AP01VT10F Operating Temperature Range: -20°C ~ 70°C Features: Optical Sensor Ambient 940nm I²C 12-SMD, No Lead Package: Reel - TR Package: 12-SMD, No Lead Mounting: Surface Mount Family Name: GP2AP01 Categories: Sensors Case / Package: 12-SMD Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours)

Manufacturer: Sharp Microelectronics
Win Source Part Number: 919653-GP2AP01VT10F
Operating Temperature Range: -20°C ~ 70°C
Features: Optical Sensor Ambient 940nm I²C 12-SMD, No Lead
Package: Reel - TR
Package: 12-SMD, No Lead
Mounting: Surface Mount
Family Name: GP2AP01
Categories: Sensors
Case / Package: 12-SMD
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 919653-GP2AP01VT10F
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP01VT10F
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
 - ST60 TO-18 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers