Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP012A00F GP2AP012A00F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 119072-GP2AP012A00F Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 555nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Dimension: 8-SMD Module Supply Voltage - Operating: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 119072-GP2AP012A00F Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 555nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Dimension: 8-SMD Module Supply Voltage - Operating: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP012A00F - 119072-GP2AP012A00F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP012A00F
119072-GP2AP012A00F
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP012A00F 119072-GP2AP012A00F
Manufacturer: Sharp Microelectronics Win Source Part Number: 119072-GP2AP012A00F Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 555nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Dimension: 8-SMD Module Supply Voltage - Operating: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 119072-GP2AP012A00F
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 555nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Dimension: 8-SMD Module
Supply Voltage - Operating: 1.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 119072-GP2AP012A00F
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP012A00F
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details