Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP002S00F GP2AP002S00F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 016694-GP2AP002S00F Packaging: Reel - TR Type: IR Mounting: SMD (SMT) Output Type: I2C Wavelength: 940nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SMD Supply Voltage - Operating: 2.4 V to 3.2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 016694-GP2AP002S00F Packaging: Reel - TR Type: IR Mounting: SMD (SMT) Output Type: I2C Wavelength: 940nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SMD Supply Voltage - Operating: 2.4 V to 3.2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP002S00F - 016694-GP2AP002S00F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP002S00F
016694-GP2AP002S00F
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP002S00F 016694-GP2AP002S00F
Manufacturer: Sharp Microelectronics Win Source Part Number: 016694-GP2AP002S00F Packaging: Reel - TR Type: IR Mounting: SMD (SMT) Output Type: I2C Wavelength: 940nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SMD Supply Voltage - Operating: 2.4 V to 3.2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 016694-GP2AP002S00F
Packaging: Reel - TR
Type: IR
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 940nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SMD
Supply Voltage - Operating: 2.4 V to 3.2 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 016694-GP2AP002S00F
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP002S00F
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1123ELHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details