Sharp Microelectronics of the Americas Electronic Surplus - GP2A25J0000F GP2A25J0000F

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177517-GP2A25J0000F Packaging: Bulk Mounting Style: Chassis Mount Features: Long Focal Distance Sensing Method: Reflective Family Name: GP2A25 Sensing Distance: 0.039" ~ 0.354" (1mm ~ 9mm) ADJ Sensing Object: Black Paper, Kodak Gray Card, White Paper Sensing Light: Infrared Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Alternative Parts (Cross-Reference): GP2A25DJ000F; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177517-GP2A25J0000F Packaging: Bulk Mounting Style: Chassis Mount Features: Long Focal Distance Sensing Method: Reflective Family Name: GP2A25 Sensing Distance: 0.039" ~ 0.354" (1mm ~ 9mm) ADJ Sensing Object: Black Paper, Kodak Gray Card, White Paper Sensing Light: Infrared Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Alternative Parts (Cross-Reference): GP2A25DJ000F; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - GP2A25J0000F - 1177517-GP2A25J0000F - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - GP2A25J0000F
1177517-GP2A25J0000F
Electronic Surplus - GP2A25J0000F 1177517-GP2A25J0000F
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177517-GP2A25J0000F Packaging: Bulk Mounting Style: Chassis Mount Features: Long Focal Distance Sensing Method: Reflective Family Name: GP2A25 Sensing Distance: 0.039" ~ 0.354" (1mm ~ 9mm) ADJ Sensing Object: Black Paper, Kodak Gray Card, White Paper Sensing Light: Infrared Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Alternative Parts (Cross-Reference): GP2A25DJ000F; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 1177517-GP2A25J0000F
Packaging: Bulk
Mounting Style: Chassis Mount
Features: Long Focal Distance
Sensing Method: Reflective
Family Name: GP2A25
Sensing Distance: 0.039" ~ 0.354" (1mm ~ 9mm) ADJ
Sensing Object: Black Paper, Kodak Gray Card, White Paper
Sensing Light: Infrared
Categories: Sensors, Transducers
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: Module, Connector
Alternative Parts (Cross-Reference): GP2A25DJ000F;
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1177517-GP2A25J0000F
Product Name Electronic Surplus - GP2A25J0000F
Unlock Full Specs
to access all available technical data