Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A25 GP2A25

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177516-GP2A25 Packaging: Bulk Mounting Style: Chassis Mount Features: Long Focal Distance Sensing Method: Reflective Sensing Distance: 0.118" ~ 0.276" (3mm ~ 7mm) ADJ Sensing Object: Black Paper, Kodak Gray Card, White Paper Categories: Sensors, Transducers Status: Obsolete Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177516-GP2A25 Packaging: Bulk Mounting Style: Chassis Mount Features: Long Focal Distance Sensing Method: Reflective Sensing Distance: 0.118" ~ 0.276" (3mm ~ 7mm) ADJ Sensing Object: Black Paper, Kodak Gray Card, White Paper Categories: Sensors, Transducers Status: Obsolete Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A25 - 1177516-GP2A25 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A25
1177516-GP2A25
Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A25 1177516-GP2A25
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177516-GP2A25 Packaging: Bulk Mounting Style: Chassis Mount Features: Long Focal Distance Sensing Method: Reflective Sensing Distance: 0.118" ~ 0.276" (3mm ~ 7mm) ADJ Sensing Object: Black Paper, Kodak Gray Card, White Paper Categories: Sensors, Transducers Status: Obsolete Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177516-GP2A25
Packaging: Bulk
Mounting Style: Chassis Mount
Features: Long Focal Distance
Sensing Method: Reflective
Sensing Distance: 0.118" ~ 0.276" (3mm ~ 7mm) ADJ
Sensing Object: Black Paper, Kodak Gray Card, White Paper
Categories: Sensors, Transducers
Status: Obsolete
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: Module, Connector
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
GP2A25
Sensors, Transducers - Optical Sensors - Reflective - Logic Output GP2A25
SENSOR OPT REFL 3MM-7MM MODULE

SENSOR OPT REFL 3MM-7MM MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1177516-GP2A25 GP2A25
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A25 Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Input Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products