Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A240LCS0F GP2A240LCS0F

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177515-GP2A240LCS0F Packaging: Bulk Mounting Style: Chassis Mount Features: Long Focal Distance Sensing Method: Reflective Sensing Distance: 0.079" ~ 0.866" (2mm ~ 22mm) ADJ Sensing Object: Black Paper, Kodak Gray Card, White Paper Sensing Light: Infrared Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177515-GP2A240LCS0F Packaging: Bulk Mounting Style: Chassis Mount Features: Long Focal Distance Sensing Method: Reflective Sensing Distance: 0.079" ~ 0.866" (2mm ~ 22mm) ADJ Sensing Object: Black Paper, Kodak Gray Card, White Paper Sensing Light: Infrared Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A240LCS0F - 1177515-GP2A240LCS0F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A240LCS0F
1177515-GP2A240LCS0F
Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A240LCS0F 1177515-GP2A240LCS0F
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177515-GP2A240LCS0F Packaging: Bulk Mounting Style: Chassis Mount Features: Long Focal Distance Sensing Method: Reflective Sensing Distance: 0.079" ~ 0.866" (2mm ~ 22mm) ADJ Sensing Object: Black Paper, Kodak Gray Card, White Paper Sensing Light: Infrared Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 1177515-GP2A240LCS0F
Packaging: Bulk
Mounting Style: Chassis Mount
Features: Long Focal Distance
Sensing Method: Reflective
Sensing Distance: 0.079" ~ 0.866" (2mm ~ 22mm) ADJ
Sensing Object: Black Paper, Kodak Gray Card, White Paper
Sensing Light: Infrared
Categories: Sensors, Transducers
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: Module, Connector
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1177515-GP2A240LCS0F
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A240LCS0F
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensor IC SOP-8 - TSic 306 SOP-8 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details