Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2A230LRSAF GP2A230LRSAF

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177513-GP2A230LRSAF Packaging: Bulk Mounting Style: Chassis Mount Response Time: 1ms Output Type: Photodiode Sensing Method: Reflective Sensing Distance: 0.039" ~ 0.354" (1mm ~ 9mm) ADJ Categories: Sensors, Transducers Temperature Range - Operating: -10°C ~ 70°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Alternative Parts (Cross-Reference): GP2A231LRSAF; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177513-GP2A230LRSAF Packaging: Bulk Mounting Style: Chassis Mount Response Time: 1ms Output Type: Photodiode Sensing Method: Reflective Sensing Distance: 0.039" ~ 0.354" (1mm ~ 9mm) ADJ Categories: Sensors, Transducers Temperature Range - Operating: -10°C ~ 70°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Alternative Parts (Cross-Reference): GP2A231LRSAF; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2A230LRSAF - 1177513-GP2A230LRSAF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2A230LRSAF
1177513-GP2A230LRSAF
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2A230LRSAF 1177513-GP2A230LRSAF
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177513-GP2A230LRSAF Packaging: Bulk Mounting Style: Chassis Mount Response Time: 1ms Output Type: Photodiode Sensing Method: Reflective Sensing Distance: 0.039" ~ 0.354" (1mm ~ 9mm) ADJ Categories: Sensors, Transducers Temperature Range - Operating: -10°C ~ 70°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Alternative Parts (Cross-Reference): GP2A231LRSAF; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 1177513-GP2A230LRSAF
Packaging: Bulk
Mounting Style: Chassis Mount
Response Time: 1ms
Output Type: Photodiode
Sensing Method: Reflective
Sensing Distance: 0.039" ~ 0.354" (1mm ~ 9mm) ADJ
Categories: Sensors, Transducers
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: Module, Connector
Alternative Parts (Cross-Reference): GP2A231LRSAF;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1177513-GP2A230LRSAF
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2A230LRSAF
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1140EUA-T - 1010928-A1140EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Optical Lab. Temperature Sensor FC 1585 - 1-FS63LTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers