Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A230LRS0F GP2A230LRS0F

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177512-GP2A230LRS0F Packaging: Bulk Mounting Style: Snap-In Features: Long Focal Distance Supply Current: 20mA Output Configuration: OPIC Sensing Method: Reflective Family Name: GP2A230LRS0F Sensing Distance: 0.118" ~ 0.276" (3mm ~ 7mm) ADJ Sensing Object: Kodak Paper, Black Paper Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Introduction Date: May 10, 2006 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177512-GP2A230LRS0F Packaging: Bulk Mounting Style: Snap-In Features: Long Focal Distance Supply Current: 20mA Output Configuration: OPIC Sensing Method: Reflective Family Name: GP2A230LRS0F Sensing Distance: 0.118" ~ 0.276" (3mm ~ 7mm) ADJ Sensing Object: Kodak Paper, Black Paper Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Introduction Date: May 10, 2006 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A230LRS0F - 1177512-GP2A230LRS0F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A230LRS0F
1177512-GP2A230LRS0F
Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A230LRS0F 1177512-GP2A230LRS0F
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177512-GP2A230LRS0F Packaging: Bulk Mounting Style: Snap-In Features: Long Focal Distance Supply Current: 20mA Output Configuration: OPIC Sensing Method: Reflective Family Name: GP2A230LRS0F Sensing Distance: 0.118" ~ 0.276" (3mm ~ 7mm) ADJ Sensing Object: Kodak Paper, Black Paper Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Introduction Date: May 10, 2006 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 1177512-GP2A230LRS0F
Packaging: Bulk
Mounting Style: Snap-In
Features: Long Focal Distance
Supply Current: 20mA
Output Configuration: OPIC
Sensing Method: Reflective
Family Name: GP2A230LRS0F
Sensing Distance: 0.118" ~ 0.276" (3mm ~ 7mm) ADJ
Sensing Object: Kodak Paper, Black Paper
Categories: Sensors, Transducers
Manufacturer Homepage: sharp-world.com/
Introduction Date: May 10, 2006
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1177512-GP2A230LRS0F
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A230LRS0F
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Optical Lab. Temperature Sensor FC 1575 - 1-FS63LTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details