Win Source Part Number: 1013934-GP2A210LCSJF
Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Package: Bulk
Response Time: 1ms
Standard Package: 200
Output Type: Photodiode
Sensing Method: Reflective
Sensing Distance: 0.079" ~ 0.866" (2mm ~ 22mm) ADJ
Mounting Type: Chassis Mount
Package / Case: Module, Connector
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: SHARP/Socle Technology
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1013934-GP2A210LCSJF |
| Product Name | Sensors, Transducers - Optical Sensors - Reflective - Analog Output |