Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX511QS GP1UX511QS

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 093068-GP1UX511QS Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 8.5m Categories: Sensors, Transducers Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 600μA Carrier Frequency: 38.0kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 093068-GP1UX511QS Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 8.5m Categories: Sensors, Transducers Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 600μA Carrier Frequency: 38.0kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX511QS - 093068-GP1UX511QS - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX511QS
093068-GP1UX511QS
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX511QS 093068-GP1UX511QS
Manufacturer: Sharp Microelectronics Win Source Part Number: 093068-GP1UX511QS Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 8.5m Categories: Sensors, Transducers Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 600μA Carrier Frequency: 38.0kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 093068-GP1UX511QS
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Sensing Distance: 8.5m
Categories: Sensors, Transducers
Temperature Range - Operating: -10°C to 70°C (TA)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 600μA
Carrier Frequency: 38.0kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 093068-GP1UX511QS
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX511QS
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-GPS-FM-B - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; Module
Features RoHS
Sensitivity -161 dBm
View Details
RTM Series Monopulse Receiver - RTM-6020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 60 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details