Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX311QS GP1UX311QS

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204468-GP1UX311QS Packaging: Bulk Orientation: Side View Mounting: Through Hole Family Name: GP1UX311QS Sensing Distance: 8m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): SFH 5410-38; PNA4610M; Q65110A1727; SFH5410-38-Z; Introduction Date: March 29, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204468-GP1UX311QS Packaging: Bulk Orientation: Side View Mounting: Through Hole Family Name: GP1UX311QS Sensing Distance: 8m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): SFH 5410-38; PNA4610M; Q65110A1727; SFH5410-38-Z; Introduction Date: March 29, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX311QS - 204468-GP1UX311QS - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX311QS
204468-GP1UX311QS
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX311QS 204468-GP1UX311QS
Manufacturer: Sharp Microelectronics Win Source Part Number: 204468-GP1UX311QS Packaging: Bulk Orientation: Side View Mounting: Through Hole Family Name: GP1UX311QS Sensing Distance: 8m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): SFH 5410-38; PNA4610M; Q65110A1727; SFH5410-38-Z; Introduction Date: March 29, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 204468-GP1UX311QS
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Family Name: GP1UX311QS
Sensing Distance: 8m
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C (TA)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 400μA
Carrier Frequency: 38.0kHz
Alternative Parts (Cross-Reference): SFH 5410-38; PNA4610M; Q65110A1727; SFH5410-38-Z;
Introduction Date: March 29, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 204468-GP1UX311QS
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX311QS
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-GBQW - 862270-ATA663211-GBQW - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount, Wettable Flank
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
View Details
RF Receivers - MICRF022BM-TR - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details