Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX310QS GP1UX310QS

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204467-GP1UX310QS Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 8m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204467-GP1UX310QS Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 8m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX310QS - 204467-GP1UX310QS - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX310QS
204467-GP1UX310QS
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX310QS 204467-GP1UX310QS
Manufacturer: Sharp Microelectronics Win Source Part Number: 204467-GP1UX310QS Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 8m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 204467-GP1UX310QS
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Sensing Distance: 8m
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C (TA)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 400μA
Carrier Frequency: 36.0kHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 204467-GP1UX310QS
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX310QS
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1366LKTTN-5-T - 908871-A1366LKTTN-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details