Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX307RK GP1UX307RK

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 067681-GP1UX307RK Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 5m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.4 V to 3.6 V Operating Supply Current: 600μA Carrier Frequency: 56.8kHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 067681-GP1UX307RK Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 5m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.4 V to 3.6 V Operating Supply Current: 600μA Carrier Frequency: 56.8kHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX307RK - 067681-GP1UX307RK - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX307RK
067681-GP1UX307RK
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX307RK 067681-GP1UX307RK
Manufacturer: Sharp Microelectronics Win Source Part Number: 067681-GP1UX307RK Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 5m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.4 V to 3.6 V Operating Supply Current: 600μA Carrier Frequency: 56.8kHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 067681-GP1UX307RK
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Sensing Distance: 5m
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C (TA)
Supply Voltage - Operating: 2.4 V to 3.6 V
Operating Supply Current: 600μA
Carrier Frequency: 56.8kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 067681-GP1UX307RK
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX307RK
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1565 - 1-FS63LTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
OOL sensor - P1K0/050.232.2K.C.050.M.U.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting suitable for tube connections or welding (up to 70 bar)
View Details