Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UW70QS GP1UW70QS

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919650-GP1UW70QS Operating Temperature Range: -10°C ~ 70°C (TA) Features: Remote Receiver Sensor 40.0kHz 8m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919650-GP1UW70QS Operating Temperature Range: -10°C ~ 70°C (TA) Features: Remote Receiver Sensor 40.0kHz 8m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UW70QS - 919650-GP1UW70QS - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UW70QS
919650-GP1UW70QS
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UW70QS 919650-GP1UW70QS
Manufacturer: Sharp Microelectronics Win Source Part Number: 919650-GP1UW70QS Operating Temperature Range: -10°C ~ 70°C (TA) Features: Remote Receiver Sensor 40.0kHz 8m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960

Manufacturer: Sharp Microelectronics
Win Source Part Number: 919650-GP1UW70QS
Operating Temperature Range: -10°C ~ 70°C (TA)
Features: Remote Receiver Sensor 40.0kHz 8m Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 919650-GP1UW70QS
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UW70QS
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1222914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sc-59
Sc-59
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1722U - 869461-DS1722U - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-uMax-EP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details