Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1USC31XP GP1USC31XP

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 067680-GP1USC31XP Packaging: Reel - TR Orientation: Top View Sensing Distance: 15m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 067680-GP1USC31XP Packaging: Reel - TR Orientation: Top View Sensing Distance: 15m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1USC31XP - 067680-GP1USC31XP - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1USC31XP
067680-GP1USC31XP
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1USC31XP 067680-GP1USC31XP
Manufacturer: Sharp Microelectronics Win Source Part Number: 067680-GP1USC31XP Packaging: Reel - TR Orientation: Top View Sensing Distance: 15m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 067680-GP1USC31XP
Packaging: Reel - TR
Orientation: Top View
Sensing Distance: 15m
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 350μA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 067680-GP1USC31XP
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1USC31XP
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-REEL7 - 860137-ADM3491AR-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receivers - MICRF022BN - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type 8-DIP (0.300\", 7.62mm)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details