Sharp Microelectronics of the Americas Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver GP1UM281YK

Description
Win Source Part Number: 977517-GP1UM281YK Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Top View Standard Package: 200 Current - Supply: 500 µA Sensing Distance: 10.5m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Sharp Microelectronics Other Names: 425-1148 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 977517-GP1UM281YK Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Top View Standard Package: 200 Current - Supply: 500 µA Sensing Distance: 10.5m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Sharp Microelectronics Other Names: 425-1148 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 977517-GP1UM281YK - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
977517-GP1UM281YK
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 977517-GP1UM281YK
Win Source Part Number: 977517-GP1UM281YK Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Top View Standard Package: 200 Current - Supply: 500 µA Sensing Distance: 10.5m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Sharp Microelectronics Other Names: 425-1148 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 977517-GP1UM281YK
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Bulk
Orientation: Top View
Standard Package: 200
Current - Supply: 500 µA
Sensing Distance: 10.5m
B.P.F. Center Frequency: 38.0kHz
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Temperature Range - Operating: -10°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Sharp Microelectronics
Other Names: 425-1148
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 977517-GP1UM281YK
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1309LLHLT-RP9-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
4 suppliers
D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details