Sharp Microelectronics of the Americas Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver GP1UM281XKVF

Description
Win Source Part Number: 1138928-GP1UM281XKVF Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tray Orientation: Top View Standard Package: 1,000 Current - Supply: 500 µA Sensing Distance: 10.5m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Sharp Microelectronics Other Names: 425-2522
Request a Quote Datasheet
Description
Win Source Part Number: 1138928-GP1UM281XKVF Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tray Orientation: Top View Standard Package: 1,000 Current - Supply: 500 µA Sensing Distance: 10.5m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Sharp Microelectronics Other Names: 425-2522
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 1138928-GP1UM281XKVF - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
1138928-GP1UM281XKVF
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 1138928-GP1UM281XKVF
Win Source Part Number: 1138928-GP1UM281XKVF Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tray Orientation: Top View Standard Package: 1,000 Current - Supply: 500 µA Sensing Distance: 10.5m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Sharp Microelectronics Other Names: 425-2522

Win Source Part Number: 1138928-GP1UM281XKVF
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Tray
Orientation: Top View
Standard Package: 1,000
Current - Supply: 500 µA
Sensing Distance: 10.5m
B.P.F. Center Frequency: 38.0kHz
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Temperature Range - Operating: -10°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Sharp Microelectronics
Other Names: 425-2522

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1138928-GP1UM281XKVF
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensors - G-NIMO-003 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
3 suppliers
Motion Sensor ICs - 2377647P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7836IPAPR - 811179-AMC7836IPAPR - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MFS02 on PCB (exposed) - MFS02.PEXP.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details