Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM281XK0F GP1UM281XK0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 738382-GP1UM281XK0F Packaging: Bulk Mounting Style: Through Hole Orientation: Top View Supply Current: 500μA Sensing Distance: 10.5m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 738382-GP1UM281XK0F Packaging: Bulk Mounting Style: Through Hole Orientation: Top View Supply Current: 500μA Sensing Distance: 10.5m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM281XK0F - 738382-GP1UM281XK0F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM281XK0F
738382-GP1UM281XK0F
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM281XK0F 738382-GP1UM281XK0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 738382-GP1UM281XK0F Packaging: Bulk Mounting Style: Through Hole Orientation: Top View Supply Current: 500μA Sensing Distance: 10.5m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 738382-GP1UM281XK0F
Packaging: Bulk
Mounting Style: Through Hole
Orientation: Top View
Supply Current: 500μA
Sensing Distance: 10.5m
B.P.F. Center Frequency: 38.0kHz
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -10°C ~ 70°C
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 738382-GP1UM281XK0F
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM281XK0F
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Optical Weld. Temperature Sensor FC 1565 - 1-FS63WTS-ARM/1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details