Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM281QKVF GP1UM281QKVF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 775064-GP1UM281QKVF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 70°C (TA) Orientation: Top View Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: GP1UM281QK Sensing Distance: 8.5m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Operating Supply Current: 500μA Alternative Parts (Cross-Reference): PNA4612M; SFH5410-36-Z; Q65110A1727; SFH 5410-36; Introduction Date: March 28, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 775064-GP1UM281QKVF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 70°C (TA) Orientation: Top View Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: GP1UM281QK Sensing Distance: 8.5m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Operating Supply Current: 500μA Alternative Parts (Cross-Reference): PNA4612M; SFH5410-36-Z; Q65110A1727; SFH 5410-36; Introduction Date: March 28, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM281QKVF - 775064-GP1UM281QKVF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM281QKVF
775064-GP1UM281QKVF
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM281QKVF 775064-GP1UM281QKVF
Manufacturer: Sharp Microelectronics Win Source Part Number: 775064-GP1UM281QKVF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 70°C (TA) Orientation: Top View Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: GP1UM281QK Sensing Distance: 8.5m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Operating Supply Current: 500μA Alternative Parts (Cross-Reference): PNA4612M; SFH5410-36-Z; Q65110A1727; SFH 5410-36; Introduction Date: March 28, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 775064-GP1UM281QKVF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -10°C ~ 70°C (TA)
Orientation: Top View
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: GP1UM281QK
Sensing Distance: 8.5m
B.P.F. Center Frequency: 38.0kHz
Categories: Sensors, Transducers
Operating Supply Current: 500μA
Alternative Parts (Cross-Reference): PNA4612M; SFH5410-36-Z; Q65110A1727; SFH 5410-36;
Introduction Date: March 28, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 775064-GP1UM281QKVF
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM281QKVF
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Sensor ICs - 1346669 - RS Components, Ltd.
Specs
Applications Air Cleaner, Ventilation, Appliance Control, Air Quality Monitors
Standards and Certifications RoHS
Operating Temperature -20 C (-4 F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1363LLUTR-1-T - 908868-A1363LLUTR-1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers