Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM271RKVF GP1UM271RKVF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872845-GP1UM271RKVF Operating Temperature Range: -10°C ~ 70°C (TA) Features: Remote Receiver Sensor 38.0kHz 8.5m Through Hole Package: Tray Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872845-GP1UM271RKVF Operating Temperature Range: -10°C ~ 70°C (TA) Features: Remote Receiver Sensor 38.0kHz 8.5m Through Hole Package: Tray Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM271RKVF - 872845-GP1UM271RKVF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM271RKVF
872845-GP1UM271RKVF
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM271RKVF 872845-GP1UM271RKVF
Manufacturer: Sharp Microelectronics Win Source Part Number: 872845-GP1UM271RKVF Operating Temperature Range: -10°C ~ 70°C (TA) Features: Remote Receiver Sensor 38.0kHz 8.5m Through Hole Package: Tray Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960

Manufacturer: Sharp Microelectronics
Win Source Part Number: 872845-GP1UM271RKVF
Operating Temperature Range: -10°C ~ 70°C (TA)
Features: Remote Receiver Sensor 38.0kHz 8.5m Through Hole
Package: Tray
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 872845-GP1UM271RKVF
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM271RKVF
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1301KLHLT-T - 1134446-A1301KLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Environmental Sensor ICs - 2043354 - RS Components, Ltd.
Specs
Applications Monitor, Heatstroke Prevention, Family Safety
Standards and Certifications RoHS
Operating Temperature -10 C (14 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details