Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM262RK0F GP1UM262RK0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919649-GP1UM262RK0F Operating Temperature Range: -10°C ~ 70°C (TA) Features: Remote Receiver Sensor 36.7kHz 8.5m Through Hole Package: Tray Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919649-GP1UM262RK0F Operating Temperature Range: -10°C ~ 70°C (TA) Features: Remote Receiver Sensor 36.7kHz 8.5m Through Hole Package: Tray Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM262RK0F - 919649-GP1UM262RK0F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM262RK0F
919649-GP1UM262RK0F
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM262RK0F 919649-GP1UM262RK0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 919649-GP1UM262RK0F Operating Temperature Range: -10°C ~ 70°C (TA) Features: Remote Receiver Sensor 36.7kHz 8.5m Through Hole Package: Tray Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Sharp Microelectronics
Win Source Part Number: 919649-GP1UM262RK0F
Operating Temperature Range: -10°C ~ 70°C (TA)
Features: Remote Receiver Sensor 36.7kHz 8.5m Through Hole
Package: Tray
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 919649-GP1UM262RK0F
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM262RK0F
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1555 - 1-FS63LTS-1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35GSZ - 900428-TMP35GSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Analog and Digital Output - 2952-TSIC306SOP-8-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details