Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261XK0F GP1UM261XK0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 067679-GP1UM261XK0F Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 10.5m Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 500μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 067679-GP1UM261XK0F Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 10.5m Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 500μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261XK0F - 067679-GP1UM261XK0F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261XK0F
067679-GP1UM261XK0F
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261XK0F 067679-GP1UM261XK0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 067679-GP1UM261XK0F Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 10.5m Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 500μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 067679-GP1UM261XK0F
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Sensing Distance: 10.5m
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 500μA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 067679-GP1UM261XK0F
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261XK0F
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - SM9336-BCE-S-250-000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensor Modules - MD-0006 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details