Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261XK GP1UM261XK

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919648-GP1UM261XK Operating Temperature Range: -10°C ~ 70°C (TA) Features: Remote Receiver Sensor 38.0kHz 10.5m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919648-GP1UM261XK Operating Temperature Range: -10°C ~ 70°C (TA) Features: Remote Receiver Sensor 38.0kHz 10.5m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261XK - 919648-GP1UM261XK - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261XK
919648-GP1UM261XK
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261XK 919648-GP1UM261XK
Manufacturer: Sharp Microelectronics Win Source Part Number: 919648-GP1UM261XK Operating Temperature Range: -10°C ~ 70°C (TA) Features: Remote Receiver Sensor 38.0kHz 10.5m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960

Manufacturer: Sharp Microelectronics
Win Source Part Number: 919648-GP1UM261XK
Operating Temperature Range: -10°C ~ 70°C (TA)
Features: Remote Receiver Sensor 38.0kHz 10.5m Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 919648-GP1UM261XK
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261XK
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1223LUA-T - 858818-A1223LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors infrared - SMTIR2102 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Optical Weld. Temperature Sensor FC 1555 - 1-FS63WTS-ARM/1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 533790 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -50 to 90 C (-58 to 194 F)
View Details