Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261RKVF GP1UM261RKVF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872844-GP1UM261RKVF Operating Temperature Range: -10°C ~ 70°C (TA) Features: Remote Receiver Sensor 38.0kHz 8.5m Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872844-GP1UM261RKVF Operating Temperature Range: -10°C ~ 70°C (TA) Features: Remote Receiver Sensor 38.0kHz 8.5m Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261RKVF - 872844-GP1UM261RKVF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261RKVF
872844-GP1UM261RKVF
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261RKVF 872844-GP1UM261RKVF
Manufacturer: Sharp Microelectronics Win Source Part Number: 872844-GP1UM261RKVF Operating Temperature Range: -10°C ~ 70°C (TA) Features: Remote Receiver Sensor 38.0kHz 8.5m Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960

Manufacturer: Sharp Microelectronics
Win Source Part Number: 872844-GP1UM261RKVF
Operating Temperature Range: -10°C ~ 70°C (TA)
Features: Remote Receiver Sensor 38.0kHz 8.5m Through Hole
Package: Tray
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9960

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 872844-GP1UM261RKVF
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261RKVF
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1575 - 1-FS63LTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Fast decay phosphors - J16843-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details
Two-Channel Silicon-Based Thermopile - ST150 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers