Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261RK0F GP1UM261RK0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919647-GP1UM261RK0F Features: Remote Receiver Sensor 38.0kHz 8.5m Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919647-GP1UM261RK0F Features: Remote Receiver Sensor 38.0kHz 8.5m Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261RK0F - 919647-GP1UM261RK0F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261RK0F
919647-GP1UM261RK0F
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261RK0F 919647-GP1UM261RK0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 919647-GP1UM261RK0F Features: Remote Receiver Sensor 38.0kHz 8.5m Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960

Manufacturer: Sharp Microelectronics
Win Source Part Number: 919647-GP1UM261RK0F
Features: Remote Receiver Sensor 38.0kHz 8.5m Through Hole
Package: Tray
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 919647-GP1UM261RK0F
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261RK0F
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers