Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UF311XP0F GP1UF311XP0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 119071-GP1UF311XP0F Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Sensing Distance: 5mm Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 270μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 119071-GP1UF311XP0F Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Sensing Distance: 5mm Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 270μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UF311XP0F - 119071-GP1UF311XP0F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UF311XP0F
119071-GP1UF311XP0F
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UF311XP0F 119071-GP1UF311XP0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 119071-GP1UF311XP0F Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Sensing Distance: 5mm Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 270μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 119071-GP1UF311XP0F
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Sensing Distance: 5mm
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 270μA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 119071-GP1UF311XP0F
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UF311XP0F
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Switches (Solid State) - A1106LLHLX-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3.8 to 24 volts
View Details
2 suppliers
Temperature sensor 3/100 - 1-TT-3/100 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details