Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UE282YKVF

Description
RECEIVER IR REM CTRL 3V 36.7KHZ
Datasheet
Description
RECEIVER IR REM CTRL 3V 36.7KHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - GP1UE282YKVF - ODG (Origin Data Global)
Shenzhen, China
Photo Detectors - Remote Receiver
GP1UE282YKVF
Photo Detectors - Remote Receiver GP1UE282YKVF
RECEIVER IR REM CTRL 3V 36.7KHZ

RECEIVER IR REM CTRL 3V 36.7KHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number GP1UE282YKVF
Product Name Photo Detectors - Remote Receiver
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
 - 9094212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 7.87 inch (200 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Positioning Measurement Systems - High Efficiency Single Axis Counter - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details