Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE281XKVF GP1UE281XKVF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 775063-GP1UE281XKVF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 70°C (TA) Orientation: Top View Operating Supply Voltage: 2.4 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: GP1UE281XKVF Sensing Distance: 10m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Operating Supply Current: 600μA Alternative Parts (Cross-Reference): GP1UE281RKVF; Introduction Date: March 28, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 775063-GP1UE281XKVF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 70°C (TA) Orientation: Top View Operating Supply Voltage: 2.4 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: GP1UE281XKVF Sensing Distance: 10m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Operating Supply Current: 600μA Alternative Parts (Cross-Reference): GP1UE281RKVF; Introduction Date: March 28, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE281XKVF - 775063-GP1UE281XKVF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE281XKVF
775063-GP1UE281XKVF
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE281XKVF 775063-GP1UE281XKVF
Manufacturer: Sharp Microelectronics Win Source Part Number: 775063-GP1UE281XKVF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 70°C (TA) Orientation: Top View Operating Supply Voltage: 2.4 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: GP1UE281XKVF Sensing Distance: 10m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Operating Supply Current: 600μA Alternative Parts (Cross-Reference): GP1UE281RKVF; Introduction Date: March 28, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 775063-GP1UE281XKVF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -10°C ~ 70°C (TA)
Orientation: Top View
Operating Supply Voltage: 2.4 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: GP1UE281XKVF
Sensing Distance: 10m
B.P.F. Center Frequency: 38.0kHz
Categories: Sensors, Transducers
Operating Supply Current: 600μA
Alternative Parts (Cross-Reference): GP1UE281RKVF;
Introduction Date: March 28, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 775063-GP1UE281XKVF
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE281XKVF
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

OOL sensor - P1K0/050.232.2K.C.050.M.U.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting suitable for tube connections or welding (up to 70 bar)
View Details
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QACT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers