Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE281QKVF GP1UE281QKVF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 067678-GP1UE281QKVF Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 8m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 067678-GP1UE281QKVF Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 8m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE281QKVF - 067678-GP1UE281QKVF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE281QKVF
067678-GP1UE281QKVF
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE281QKVF 067678-GP1UE281QKVF
Manufacturer: Sharp Microelectronics Win Source Part Number: 067678-GP1UE281QKVF Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 8m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Sharp Microelectronics
Win Source Part Number: 067678-GP1UE281QKVF
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Sensing Distance: 8m
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C (TA)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 400μA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 067678-GP1UE281QKVF
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE281QKVF
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 13A-030G - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motion Sensor ICs - 1658538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting X1-dfn
X1-dfn
Standards and Certifications RoHS
View Details
Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details