Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE271XKVF GP1UE271XKVF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 092444-GP1UE271XKVF Packaging: Bulk Orientation: Top View Mounting: Through Hole Family Name: GP1UE271XK Sensing Distance: 10m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.4 V to 3.6 V Operating Supply Current: 600μA Carrier Frequency: 38.0kHz Introduction Date: March 28, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 092444-GP1UE271XKVF Packaging: Bulk Orientation: Top View Mounting: Through Hole Family Name: GP1UE271XK Sensing Distance: 10m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.4 V to 3.6 V Operating Supply Current: 600μA Carrier Frequency: 38.0kHz Introduction Date: March 28, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE271XKVF - 092444-GP1UE271XKVF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE271XKVF
092444-GP1UE271XKVF
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE271XKVF 092444-GP1UE271XKVF
Manufacturer: Sharp Microelectronics Win Source Part Number: 092444-GP1UE271XKVF Packaging: Bulk Orientation: Top View Mounting: Through Hole Family Name: GP1UE271XK Sensing Distance: 10m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.4 V to 3.6 V Operating Supply Current: 600μA Carrier Frequency: 38.0kHz Introduction Date: March 28, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 092444-GP1UE271XKVF
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Family Name: GP1UE271XK
Sensing Distance: 10m
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C (TA)
Supply Voltage - Operating: 2.4 V to 3.6 V
Operating Supply Current: 600μA
Carrier Frequency: 38.0kHz
Introduction Date: March 28, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 092444-GP1UE271XKVF
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE271XKVF
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL3155EIUZ-T - 875618-ISL3155EIUZ-T - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Wireless Receiver - RF RxT EN868-USB - steute
Specs
Operating Frequency 868 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MCP2025T-500E/SN - 926630-MCP2025T-500E/SN - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
3 suppliers