Sharp Microelectronics of the Americas Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver GP1UE261XK

Description
Win Source Part Number: 1060962-GP1UE261XK Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Top View Standard Package: 2,000 Current - Supply: 600 µA Sensing Distance: 10m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.4 V ~ 3.6 V Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Sharp Microelectronics Other Names: 425-1899 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1060962-GP1UE261XK Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Top View Standard Package: 2,000 Current - Supply: 600 µA Sensing Distance: 10m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.4 V ~ 3.6 V Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Sharp Microelectronics Other Names: 425-1899 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 1060962-GP1UE261XK - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
1060962-GP1UE261XK
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 1060962-GP1UE261XK
Win Source Part Number: 1060962-GP1UE261XK Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Top View Standard Package: 2,000 Current - Supply: 600 µA Sensing Distance: 10m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.4 V ~ 3.6 V Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Sharp Microelectronics Other Names: 425-1899 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1060962-GP1UE261XK
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Bulk
Orientation: Top View
Standard Package: 2,000
Current - Supply: 600 µA
Sensing Distance: 10m
B.P.F. Center Frequency: 38.0kHz
Voltage - Supply: 2.4 V ~ 3.6 V
Mounting Type: Through Hole
Temperature Range - Operating: -10°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Sharp Microelectronics
Other Names: 425-1899
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1060962-GP1UE261XK
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 8283411P - RS Components, Ltd.
Specs
Package / Mounting SOT-553
Standards and Certifications RoHS
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
SIX Biosensor transmitter, encased - SIX.050.045.100.N.C.U - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details