Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE261RKVF GP1UE261RKVF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041047-GP1UE261RKVF Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 10m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041047-GP1UE261RKVF Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 10m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE261RKVF - 1041047-GP1UE261RKVF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE261RKVF
1041047-GP1UE261RKVF
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE261RKVF 1041047-GP1UE261RKVF
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041047-GP1UE261RKVF Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 10m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1041047-GP1UE261RKVF
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Sensing Distance: 10m
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C (TA)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 400μA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 1041047-GP1UE261RKVF
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE261RKVF
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-GPS-SG-T - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; Module
Features RoHS
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details