Sharp Microelectronics of the Americas Custom Parts - Custom Parts (E - I) - GP1UD287YK0F GP1UD287YK0F

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189234-GP1UD287YK0F Length: 16.6 mm Orientation: Top View Operating Supply Voltage: 5.5 V Sensing Distance: 10 m Categories: Custom Parts Operating Supply Current: 200 µA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Max Operating Temperature: 70 °C Nominal Supply Current: 200 µA Min Output Voltage: 2.2 V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189234-GP1UD287YK0F Length: 16.6 mm Orientation: Top View Operating Supply Voltage: 5.5 V Sensing Distance: 10 m Categories: Custom Parts Operating Supply Current: 200 µA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Max Operating Temperature: 70 °C Nominal Supply Current: 200 µA Min Output Voltage: 2.2 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - GP1UD287YK0F - 1189234-GP1UD287YK0F - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - GP1UD287YK0F
1189234-GP1UD287YK0F
Custom Parts - Custom Parts (E - I) - GP1UD287YK0F 1189234-GP1UD287YK0F
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189234-GP1UD287YK0F Length: 16.6 mm Orientation: Top View Operating Supply Voltage: 5.5 V Sensing Distance: 10 m Categories: Custom Parts Operating Supply Current: 200 µA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Max Operating Temperature: 70 °C Nominal Supply Current: 200 µA Min Output Voltage: 2.2 V

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189234-GP1UD287YK0F
Length: 16.6 mm
Orientation: Top View
Operating Supply Voltage: 5.5 V
Sensing Distance: 10 m
Categories: Custom Parts
Operating Supply Current: 200 µA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Operating Temperature: 70 °C
Nominal Supply Current: 200 µA
Min Output Voltage: 2.2 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1189234-GP1UD287YK0F
Product Name Custom Parts - Custom Parts (E - I) - GP1UD287YK0F
Unlock Full Specs
to access all available technical data