Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UD281YK0F GP1UD281YK0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204465-GP1UD281YK0F Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 10m Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 200μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204465-GP1UD281YK0F Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 10m Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 200μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UD281YK0F - 204465-GP1UD281YK0F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UD281YK0F
204465-GP1UD281YK0F
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UD281YK0F 204465-GP1UD281YK0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 204465-GP1UD281YK0F Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 10m Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 200μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 204465-GP1UD281YK0F
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Sensing Distance: 10m
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 200μA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 204465-GP1UD281YK0F
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UD281YK0F
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details