Sharp Microelectronics of the Americas Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver GP1UD261XK0F

Description
Win Source Part Number: 963658-GP1UD261XK0F Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Top View Standard Package: 200 Current - Supply: 200 µA Sensing Distance: 5m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.7 V ~ 5.5 V Mounting Type: Through Hole Alternative Parts (Cross-Reference): TSMP58000; TSOP31236; TSOP34836; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Sharp Microelectronics Other Names: 425-1931-5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 963658-GP1UD261XK0F Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Top View Standard Package: 200 Current - Supply: 200 µA Sensing Distance: 5m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.7 V ~ 5.5 V Mounting Type: Through Hole Alternative Parts (Cross-Reference): TSMP58000; TSOP31236; TSOP34836; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Sharp Microelectronics Other Names: 425-1931-5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 963658-GP1UD261XK0F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
963658-GP1UD261XK0F
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 963658-GP1UD261XK0F
Win Source Part Number: 963658-GP1UD261XK0F Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Top View Standard Package: 200 Current - Supply: 200 µA Sensing Distance: 5m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.7 V ~ 5.5 V Mounting Type: Through Hole Alternative Parts (Cross-Reference): TSMP58000; TSOP31236; TSOP34836; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Sharp Microelectronics Other Names: 425-1931-5 Product Status: Obsolete

Win Source Part Number: 963658-GP1UD261XK0F
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Bulk
Orientation: Top View
Standard Package: 200
Current - Supply: 200 µA
Sensing Distance: 5m
B.P.F. Center Frequency: 38.0kHz
Voltage - Supply: 2.7 V ~ 5.5 V
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): TSMP58000; TSOP31236; TSOP34836;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Sharp Microelectronics
Other Names: 425-1931-5
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 963658-GP1UD261XK0F
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347389-A1146ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details