Win Source Part Number: 1378506-GP1S59
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
Type: Unamplified
MSL Level: 1 (Unlimited)
Mfr: Sharp Microelectronics
Package: Bulk
Product Status: Obsolete
Package / Case: PCB Mount
Mounting Type: Through Hole
HTSUS: 8541.49.8000
ECCN: EAR99
Current - Collector (Ic) (Max): 20 mA
Voltage - Collector Emitter Breakdown (Max): 35 V
Output Configuration: Phototransistor
Response Time: 3µs, 4µs
Current - DC Forward (If) (Max): 50 mA
Sensing Distance: 0.165" (4.2mm)
Sensing Method: Through-Beam
SENSOR OPT SLOT PHOTOTRAN PCB MT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1378506-GP1S59 | GP1S59 |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output |
| Operation Distance | 0.1650 inch (4.19 mm) |